Panasonic Chip Resistor - Surface Mount ERA-3VEB2102V

Description
RES 21K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 21K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB2102V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB2102V
Chip Resistor - Surface Mount ERA-3VEB2102V
RES 21K OHM 0.1% 1/8W 0603

RES 21K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 21K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0520
Res, 21K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0520
RES, 21K, 0.1%, 100MW, 0603, THIN FILM; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 21K, 0.1%, 100MW, 0603, THIN FILM; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 21K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6205 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6205
Res, 21K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6205
RES, 21K, 0.1%, 100MW, 0603, THIN FILM; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 21K, 0.1%, 100MW, 0603, THIN FILM; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB2102V 67AH0520
Product Name Chip Resistor - Surface Mount Res, 21K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details