Panasonic Res, 205R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB2050V

Description
RES, 205R, 0.1%, 100MW, 0603, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 205R, 0.1%, 100MW, 0603, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 205R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0515 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0515
Res, 205R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0515
RES, 205R, 0.1%, 100MW, 0603, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 205R, 0.1%, 100MW, 0603, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 205R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6201
Res, 205R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6201
RES, 205R, 0.1%, 100MW, 0603, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 205R, 0.1%, 100MW, 0603, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB2050V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB2050V
Chip Resistor - Surface Mount ERA-3VEB2050V
RES 205 OHM 0.1% 1/8W 0603

RES 205 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0515 ERA-3VEB2050V
Product Name Res, 205R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 205 ohms 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details