Panasonic Res, 196R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB1960V

Description
RES, 196R, 0.1%, 100MW, 0603, THIN FILM; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 196R, 0.1%, 100MW, 0603, THIN FILM; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 196R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6195 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6195
Res, 196R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6195
RES, 196R, 0.1%, 100MW, 0603, THIN FILM; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 196R, 0.1%, 100MW, 0603, THIN FILM; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 196R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0509 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0509
Res, 196R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0509
RES, 196R, 0.1%, 100MW, 0603, THIN FILM; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 196R, 0.1%, 100MW, 0603, THIN FILM; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB1960V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1960V
Chip Resistor - Surface Mount ERA-3VEB1960V
RES 196 OHM 0.1% 1/8W 0603

RES 196 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6195 ERA-3VEB1960V
Product Name Res, 196R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 196 ohms 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers