Panasonic Res, 19K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB1912V

Description
RES, 19K1, 0.1%, 100MW, 0603, THIN FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 19K1, 0.1%, 100MW, 0603, THIN FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 19K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6194 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6194
Res, 19K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6194
RES, 19K1, 0.1%, 100MW, 0603, THIN FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 19K1, 0.1%, 100MW, 0603, THIN FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0508 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0508
Res, 19K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0508
RES, 19K1, 0.1%, 100MW, 0603, THIN FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 19K1, 0.1%, 100MW, 0603, THIN FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB1912V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1912V
Chip Resistor - Surface Mount ERA-3VEB1912V
RES 19.1K OHM 0.1% 1/8W 0603

RES 19.1K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6194 ERA-3VEB1912V
Product Name Res, 19K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 19100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2374FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details