RES 18.7K OHM 0.1% 1/8W 0603
RES, 18K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:18.7kohm;
RES, 18K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:18.7kohm;
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERA-3VEB1872V | 67AH3987 |
| Product Name | Chip Resistor - Surface Mount | Res, 18K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.1000 watts |