Panasonic Chip Resistor - Surface Mount ERA-3VEB1870V

Description
RES 187 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 187 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB1870V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1870V
Chip Resistor - Surface Mount ERA-3VEB1870V
RES 187 OHM 0.1% 1/8W 0603

RES 187 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 187R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6190
Res, 187R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6190
RES, 187R, 0.1%, 100MW, 0603, THIN FILM; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 187R, 0.1%, 100MW, 0603, THIN FILM; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 187R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0503 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0503
Res, 187R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0503
RES, 187R, 0.1%, 100MW, 0603, THIN FILM; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 187R, 0.1%, 100MW, 0603, THIN FILM; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB1870V 67AH6190
Product Name Chip Resistor - Surface Mount Res, 187R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 187 ohms 187 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2176758-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567521 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0013 ohms
View Details