Panasonic Chip Resistor - Surface Mount ERA-3VEB1822V

Description
RES 18.2K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 18.2K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB1822V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1822V
Chip Resistor - Surface Mount ERA-3VEB1822V
RES 18.2K OHM 0.1% 1/8W 0603

RES 18.2K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 18K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH3986 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH3986
Res, 18K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH3986
RES, 18K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:18.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 18K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:18.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0502
Res, 18K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0502
RES, 18K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:18.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 18K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:18.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB1822V 67AH3986
Product Name Chip Resistor - Surface Mount Res, 18K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers