RES, 1K78, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.78kohm;
RES, 1K78, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.78kohm;
RES 1.78K OHM 0.1% 1/8W 0603
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 67AH0495 | ERA-3VEB1781V |
| Product Name | Res, 1K78, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 1780 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |