Panasonic Res, 178R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VEB1780V

Description
RES, 178R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:178ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 178R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:178ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 178R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0494
Res, 178R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0494
RES, 178R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:178ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 178R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:178ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 178R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH3985 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH3985
Res, 178R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH3985
RES, 178R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:178ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 178R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:178ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB1780V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1780V
Chip Resistor - Surface Mount ERA-3VEB1780V
RES 178 OHM 0.1% 1/8W 0603

RES 178 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0494 ERA-3VEB1780V
Product Name Res, 178R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 178 ohms 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573218 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details
Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details