Panasonic Chip Resistor - Surface Mount ERA-3VEB1740V

Description
RES 174 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 174 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB1740V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1740V
Chip Resistor - Surface Mount ERA-3VEB1740V
RES 174 OHM 0.1% 1/8W 0603

RES 174 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 174R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH3984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH3984
Res, 174R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH3984
RES, 174R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:174ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 174R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:174ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 174R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0491
Res, 174R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0491
RES, 174R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:174ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 174R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:174ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB1740V 67AH3984
Product Name Chip Resistor - Surface Mount Res, 174R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 174 ohms 174 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details