Panasonic Res, 16K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB1652V

Description
RES, 16K5, 0.1%, 100MW, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 16K5, 0.1%, 100MW, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6177 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6177
Res, 16K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6177
RES, 16K5, 0.1%, 100MW, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 16K5, 0.1%, 100MW, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0487
Res, 16K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0487
RES, 16K5, 0.1%, 100MW, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 16K5, 0.1%, 100MW, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB1652V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1652V
Chip Resistor - Surface Mount ERA-3VEB1652V
RES 16.5K OHM 0.1% 1/8W 0603

RES 16.5K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6177 ERA-3VEB1652V
Product Name Res, 16K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details