Panasonic Res, 165R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB1650V

Description
RES, 165R, 0.1%, 100MW, 0603, THIN FILM; Resistance:165ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 165R, 0.1%, 100MW, 0603, THIN FILM; Resistance:165ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 165R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6175 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6175
Res, 165R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6175
RES, 165R, 0.1%, 100MW, 0603, THIN FILM; Resistance:165ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 165R, 0.1%, 100MW, 0603, THIN FILM; Resistance:165ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 165R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0485 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0485
Res, 165R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0485
RES, 165R, 0.1%, 100MW, 0603, THIN FILM; Resistance:165ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 165R, 0.1%, 100MW, 0603, THIN FILM; Resistance:165ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB1650V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1650V
Chip Resistor - Surface Mount ERA-3VEB1650V
RES 165 OHM 0.1% 1/8W 0603

RES 165 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6175 ERA-3VEB1650V
Product Name Res, 165R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 165 ohms 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details