Panasonic Chip Resistor - Surface Mount ERA-3VEB1622V

Description
RES 16.2K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 16.2K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB1622V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1622V
Chip Resistor - Surface Mount ERA-3VEB1622V
RES 16.2K OHM 0.1% 1/8W 0603

RES 16.2K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 16K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0484 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0484
Res, 16K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0484
RES, 16K2, 0.1%, 100MW, 0603, THIN FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 16K2, 0.1%, 100MW, 0603, THIN FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6174 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6174
Res, 16K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6174
RES, 16K2, 0.1%, 100MW, 0603, THIN FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 16K2, 0.1%, 100MW, 0603, THIN FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB1622V 67AH0484
Product Name Chip Resistor - Surface Mount Res, 16K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2567529 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details