Panasonic Chip Resistor - Surface Mount ERA-3VEB1621V

Description
RES 1.62K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 1.62K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB1621V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1621V
Chip Resistor - Surface Mount ERA-3VEB1621V
RES 1.62K OHM 0.1% 1/8W 0603

RES 1.62K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 1K62, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6173 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K62, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6173
Res, 1K62, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6173
RES, 1K62, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K62, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K62, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K62, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0483
Res, 1K62, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0483
RES, 1K62, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K62, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB1621V 67AH6173
Product Name Chip Resistor - Surface Mount Res, 1K62, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details