Panasonic Chip Resistor - Surface Mount ERA-3VEB1601V

Description
RES 1.6K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 1.6K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB1601V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1601V
Chip Resistor - Surface Mount ERA-3VEB1601V
RES 1.6K OHM 0.1% 1/8W 0603

RES 1.6K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 1K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6170 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6170
Res, 1K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6170
RES, 1K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0480
Res, 1K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0480
RES, 1K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB1601V 67AH6170
Product Name Chip Resistor - Surface Mount Res, 1K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details