Panasonic Res, 160R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB1600V

Description
RES, 160R, 0.1%, 100MW, 0603, THIN FILM; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 160R, 0.1%, 100MW, 0603, THIN FILM; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 160R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6169
Res, 160R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6169
RES, 160R, 0.1%, 100MW, 0603, THIN FILM; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 160R, 0.1%, 100MW, 0603, THIN FILM; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 160R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0479 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0479
Res, 160R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0479
RES, 160R, 0.1%, 100MW, 0603, THIN FILM; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 160R, 0.1%, 100MW, 0603, THIN FILM; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB1600V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1600V
Chip Resistor - Surface Mount ERA-3VEB1600V
RES 160 OHM 0.1% 1/8W 0603

RES 160 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6169 ERA-3VEB1600V
Product Name Res, 160R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2-1879223-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567749P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details