RES 15.8K OHM 0.1% 1/8W 0603
RES, 15K8, 0.1%, 100MW, 0603, THIN FILM; Resistance:15.8kohm;
RES, 15K8, 0.1%, 100MW, 0603, THIN FILM; Resistance:15.8kohm;
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERA-3VEB1582V | 67AH6168 |
| Product Name | Chip Resistor - Surface Mount | Res, 15K8, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.1000 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |