Panasonic Chip Resistor - Surface Mount ERA-3VEB1542V

Description
RES 15.4K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 15.4K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB1542V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1542V
Chip Resistor - Surface Mount ERA-3VEB1542V
RES 15.4K OHM 0.1% 1/8W 0603

RES 15.4K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 15K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6165 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6165
Res, 15K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6165
RES, 15K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:15.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 15K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:15.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0475 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0475
Res, 15K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0475
RES, 15K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:15.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 15K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:15.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB1542V 67AH6165
Product Name Chip Resistor - Surface Mount Res, 15K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers