Panasonic Res, 1K43, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VEB1431V

Description
RES, 1K43, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 1K43, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K43, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH3983 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K43, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH3983
Res, 1K43, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH3983
RES, 1K43, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K43, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site
Res, 1K43, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K43, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0465
Res, 1K43, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0465
RES, 1K43, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K43, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB1431V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1431V
Chip Resistor - Surface Mount ERA-3VEB1431V
RES 1.43K OHM 0.1% 1/8W 0603

RES 1.43K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH3983 ERA-3VEB1431V
Product Name Res, 1K43, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567755 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 4756779 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers