Panasonic Res, 1K37, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VEB1371V

Description
RES, 1K37, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 1K37, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K37, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH3981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH3981
Res, 1K37, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH3981
RES, 1K37, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K37, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K37, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0459
Res, 1K37, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0459
RES, 1K37, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K37, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB1371V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1371V
Chip Resistor - Surface Mount ERA-3VEB1371V
RES 1.37K OHM 0.1% 1/8W 0603

RES 1.37K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH3981 ERA-3VEB1371V
Product Name Res, 1K37, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details