Panasonic Res, 1K33, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB1331V

Description
RES, 1K33, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 1K33, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K33, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6149 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6149
Res, 1K33, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6149
RES, 1K33, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K33, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K33, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0456 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0456
Res, 1K33, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0456
RES, 1K33, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K33, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB1331V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1331V
Chip Resistor - Surface Mount ERA-3VEB1331V
RES 1.33K OHM 0.1% 1/8W 0603

RES 1.33K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6149 ERA-3VEB1331V
Product Name Res, 1K33, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1625868-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
3 suppliers
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details