Panasonic Res, 13K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VEB1302V

Description
RES, 13K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 13K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0454 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0454
Res, 13K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0454
RES, 13K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 13K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 13K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH3980 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH3980
Res, 13K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH3980
RES, 13K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 13K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB1302V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1302V
Chip Resistor - Surface Mount ERA-3VEB1302V
RES 13K OHM 0.1% 1/8W 0603

RES 13K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0454 ERA-3VEB1302V
Product Name Res, 13K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers