Panasonic Res, 1K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB1301V

Description
RES, 1K3, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 1K3, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6147 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6147
Res, 1K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6147
RES, 1K3, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K3, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0453
Res, 1K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0453
RES, 1K3, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K3, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB1301V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1301V
Chip Resistor - Surface Mount ERA-3VEB1301V
RES 1.3K OHM 0.1% 1/8W 0603

RES 1.3K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6147 ERA-3VEB1301V
Product Name Res, 1K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers