Panasonic Res, 127R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB1270V

Description
RES, 127R, 0.1%, 100MW, 0603, THIN FILM; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 127R, 0.1%, 100MW, 0603, THIN FILM; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 127R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0449
Res, 127R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0449
RES, 127R, 0.1%, 100MW, 0603, THIN FILM; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 127R, 0.1%, 100MW, 0603, THIN FILM; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 127R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6143 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6143
Res, 127R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6143
RES, 127R, 0.1%, 100MW, 0603, THIN FILM; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 127R, 0.1%, 100MW, 0603, THIN FILM; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB1270V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1270V
Chip Resistor - Surface Mount ERA-3VEB1270V
RES 127 OHM 0.1% 1/8W 0603

RES 127 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0449 ERA-3VEB1270V
Product Name Res, 127R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details