Panasonic Res, 120R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB1200V

Description
RES, 120R, 0.1%, 100MW, 0603, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 120R, 0.1%, 100MW, 0603, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 120R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0440
Res, 120R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0440
RES, 120R, 0.1%, 100MW, 0603, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 120R, 0.1%, 100MW, 0603, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 120R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6134
Res, 120R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6134
RES, 120R, 0.1%, 100MW, 0603, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 120R, 0.1%, 100MW, 0603, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0440
Product Name Res, 120R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers