Panasonic Res, 1K18, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB1181V

Description
RES, 1K18, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 1K18, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K18, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6132
Res, 1K18, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6132
RES, 1K18, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K18, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K18, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0438
Res, 1K18, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0438
RES, 1K18, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K18, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB1181V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1181V
Chip Resistor - Surface Mount ERA-3VEB1181V
RES 1.18K OHM 0.1% 1/8W 0603

RES 1.18K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6132 ERA-3VEB1181V
Product Name Res, 1K18, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details