Panasonic Res, 1K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB1101V

Description
RES, 1K1, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 1K1, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0429 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0429
Res, 1K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0429
RES, 1K1, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K1, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6123
Res, 1K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6123
RES, 1K1, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K1, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB1101V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1101V
Chip Resistor - Surface Mount ERA-3VEB1101V
RES 1.1K OHM 0.1% 1/8W 0603

RES 1.1K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0429 ERA-3VEB1101V
Product Name Res, 1K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers