Panasonic Res, 1K07, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB1071V

Description
RES, 1K07, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 1K07, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K07, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0426 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0426
Res, 1K07, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0426
RES, 1K07, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K07, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K07, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6121 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6121
Res, 1K07, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6121
RES, 1K07, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K07, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB1071V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1071V
Chip Resistor - Surface Mount ERA-3VEB1071V
RES 1.07K OHM 0.1% 1/8W 0603

RES 1.07K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0426 ERA-3VEB1071V
Product Name Res, 1K07, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details