Panasonic Res, 1K05, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB1051V

Description
RES, 1K05, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 1K05, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K05, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0423 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K05, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0423
Res, 1K05, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0423
RES, 1K05, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K05, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K05, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6119 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K05, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6119
Res, 1K05, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6119
RES, 1K05, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K05, 0.1%, 100MW, 0603, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB1051V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1051V
Chip Resistor - Surface Mount ERA-3VEB1051V
RES 1.05K OHM 0.1% 1/8W 0603

RES 1.05K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0423 ERA-3VEB1051V
Product Name Res, 1K05, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers