Panasonic Res, 226K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3KEB2263V

Description
RES, 226K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:226kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 226K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:226kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 226K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0411
Res, 226K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0411
RES, 226K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:226kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 226K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:226kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 226K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6110
Res, 226K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6110
RES, 226K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:226kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 226K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:226kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0411
Product Name Res, 226K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 226000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details