Panasonic Res, 215K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3KEB2153V

Description
RES, 215K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:215kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 215K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:215kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 215K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0408 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0408
Res, 215K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0408
RES, 215K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:215kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 215K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:215kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 215K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6108 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6108
Res, 215K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6108
RES, 215K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:215kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 215K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:215kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3KEB2153V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3KEB2153V
Chip Resistor - Surface Mount ERA-3KEB2153V
RES 215K OHM 0.1% 1/8W 0603

RES 215K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AH0408 ERA-3KEB2153V
Product Name Res, 215K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 215000 ohms 215000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details