Panasonic Res, 200K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3KEB2003V

Description
RES, 200K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 200K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6105
Res, 200K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6105
RES, 200K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 200K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0405 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0405
Res, 200K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0405
RES, 200K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 200K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6105
Product Name Res, 200K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details