Panasonic Chip Resistor - Surface Mount ERA-3KEB1743V

Description
RES 174K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 174K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3KEB1743V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3KEB1743V
Chip Resistor - Surface Mount ERA-3KEB1743V
RES 174K OHM 0.1% 1/8W 0603

RES 174K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 174K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6100
Res, 174K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6100
RES, 174K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:174kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 174K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:174kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 174K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0398
Res, 174K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0398
RES, 174K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:174kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 174K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:174kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-3KEB1743V 67AH6100
Product Name Chip Resistor - Surface Mount Res, 174K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 174000 ohms 174000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details