Panasonic Res, 162K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3KEB1623V

Description
RES, 162K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:162kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 162K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:162kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 162K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0395 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0395
Res, 162K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0395
RES, 162K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:162kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 162K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:162kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 162K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6097 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6097
Res, 162K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6097
RES, 162K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:162kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 162K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:162kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3KEB1623V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3KEB1623V
Chip Resistor - Surface Mount ERA-3KEB1623V
RES 162K OHM 0.1% 1/8W 0603

RES 162K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AH0395 ERA-3KEB1623V
Product Name Res, 162K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 162000 ohms 162000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567557P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details