Panasonic Res, 160K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3KEB1603V

Description
RES, 160K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:160kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 160K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:160kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 160K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0394 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0394
Res, 160K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0394
RES, 160K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:160kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 160K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:160kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 160K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6096 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6096
Res, 160K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6096
RES, 160K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:160kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 160K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:160kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0394
Product Name Res, 160K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 160000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers