Panasonic Res, 150K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3KEB1503V

Description
RES, 150K, 0.1%, 100MW, 0603, THIN FILM; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 150K, 0.1%, 100MW, 0603, THIN FILM; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6093 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6093
Res, 150K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6093
RES, 150K, 0.1%, 100MW, 0603, THIN FILM; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 150K, 0.1%, 100MW, 0603, THIN FILM; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0391
Res, 150K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0391
RES, 150K, 0.1%, 100MW, 0603, THIN FILM; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 150K, 0.1%, 100MW, 0603, THIN FILM; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6093
Product Name Res, 150K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers