Panasonic Chip Resistor - Surface Mount ERA-3KEB1403V

Description
RES 140K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 140K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3KEB1403V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3KEB1403V
Chip Resistor - Surface Mount ERA-3KEB1403V
RES 140K OHM 0.1% 1/8W 0603

RES 140K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 140K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0388 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0388
Res, 140K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0388
RES, 140K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:140kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 140K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:140kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 140K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6090
Res, 140K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6090
RES, 140K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:140kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 140K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:140kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-3KEB1403V 67AH0388
Product Name Chip Resistor - Surface Mount Res, 140K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 140000 ohms 140000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details