Panasonic Res, 137K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3KEB1373V

Description
RES, 137K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 137K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 137K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0387
Res, 137K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0387
RES, 137K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 137K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 137K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6089
Res, 137K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6089
RES, 137K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 137K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0387
Product Name Res, 137K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 137000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details