Panasonic Chip Resistor - Surface Mount ERA-3KEB1333V

Description
RES 133K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 133K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3KEB1333V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3KEB1333V
Chip Resistor - Surface Mount ERA-3KEB1333V
RES 133K OHM 0.1% 1/8W 0603

RES 133K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 133K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6088 - Newark, An Avnet Company
Chicago, IL, United States
Res, 133K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6088
Res, 133K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6088
RES, 133K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:133kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 133K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:133kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 133K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0386 - Newark, An Avnet Company
Chicago, IL, United States
Res, 133K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0386
Res, 133K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0386
RES, 133K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:133kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 133K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:133kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-3KEB1333V 67AH6088
Product Name Chip Resistor - Surface Mount Res, 133K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 133000 ohms 133000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD915GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details