Panasonic Res, 130K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3KEB1303V

Description
RES, 130K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 130K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 130K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0385
Res, 130K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0385
RES, 130K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 130K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6087 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6087
Res, 130K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6087
RES, 130K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 130K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0385
Product Name Res, 130K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 130000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details