Panasonic Res, 127K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3KEB1273V

Description
RES, 127K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:127kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 127K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:127kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 127K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0384 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0384
Res, 127K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0384
RES, 127K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:127kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 127K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:127kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 127K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6086 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6086
Res, 127K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6086
RES, 127K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:127kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 127K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:127kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0384
Product Name Res, 127K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 127000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details