Panasonic Res, 124K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3KEB1243V

Description
RES, 124K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 124K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 124K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH3971 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH3971
Res, 124K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH3971
RES, 124K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 124K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 124K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0383
Res, 124K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0383
RES, 124K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 124K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH3971
Product Name Res, 124K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 124000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details