Panasonic Res, 118K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3KEB1183V

Description
RES, 118K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 118K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 118K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0380
Res, 118K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0380
RES, 118K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 118K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 118K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6083 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6083
Res, 118K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6083
RES, 118K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 118K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0380
Product Name Res, 118K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 118000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details