Panasonic Res, 107K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3KEB1073V

Description
RES, 107K, 0.1%, 100MW, 0603, THIN FILM; Resistance:107kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 107K, 0.1%, 100MW, 0603, THIN FILM; Resistance:107kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 107K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0376
Res, 107K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0376
RES, 107K, 0.1%, 100MW, 0603, THIN FILM; Resistance:107kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 107K, 0.1%, 100MW, 0603, THIN FILM; Resistance:107kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 107K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6079
Res, 107K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6079
RES, 107K, 0.1%, 100MW, 0603, THIN FILM; Resistance:107kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 107K, 0.1%, 100MW, 0603, THIN FILM; Resistance:107kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0376
Product Name Res, 107K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers