Panasonic Res, 102K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3KEB1023V

Description
RES, 102K, 0.1%, 100MW, 0603, THIN FILM; Resistance:102kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 102K, 0.1%, 100MW, 0603, THIN FILM; Resistance:102kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 102K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0374
Res, 102K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0374
RES, 102K, 0.1%, 100MW, 0603, THIN FILM; Resistance:102kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 102K, 0.1%, 100MW, 0603, THIN FILM; Resistance:102kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 102K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6077 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6077
Res, 102K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6077
RES, 102K, 0.1%, 100MW, 0603, THIN FILM; Resistance:102kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 102K, 0.1%, 100MW, 0603, THIN FILM; Resistance:102kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0374
Product Name Res, 102K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details