Panasonic Resistor ERA-3EEB4641V

Description
RESISTOR METAL FILM Product overview: ERA-3EEB4641V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3EEB4641V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR METAL FILM Product overview: ERA-3EEB4641V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3EEB4641V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR METAL FILM Product overview: ERA-3EEB4641V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3EEB4641V can be used for catalog matching and distributor lookup.

RESISTOR METAL FILM Product overview: ERA-3EEB4641V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3EEB4641V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057488-ERA-3EEB4641V
Resistors - Chip Resistor - Surface Mount 1057488-ERA-3EEB4641V
Win Source Part Number: 1057488-ERA-3EEB4641 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-3E Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 4.64 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): RN73C1J4K64BTDF; 8-1879219-1; 6-1676481-9; CPF0603B4K99E1; ERA-3YEB472V; RN731JTTD4701B25; RN731JTTD4931B25ERA3 EEB4641V; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA3EEB4641V Base Product Number: ERA-3EEB Product Status: Obsolete

Win Source Part Number: 1057488-ERA-3EEB4641V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-3E
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 4.64 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): RN73C1J4K64BTDF; 8-1879219-1; 6-1676481-9; CPF0603B4K99E1; ERA-3YEB472V; RN731JTTD4701B25; RN731JTTD4931B25ERA3EEB4641V;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA3EEB4641V
Base Product Number: ERA-3EEB
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERA-3EEB4641V 1057488-ERA-3EEB4641V
Product Name Resistor Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 4640 ohms 4640 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers