Panasonic Resistor ERA-3EEB1542V

Description
RESISTOR METAL FILM Product overview: ERA-3EEB1542V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3EEB1542V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR METAL FILM Product overview: ERA-3EEB1542V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3EEB1542V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR METAL FILM Product overview: ERA-3EEB1542V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3EEB1542V can be used for catalog matching and distributor lookup.

RESISTOR METAL FILM Product overview: ERA-3EEB1542V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3EEB1542V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057482-ERA-3EEB1542V
Resistors - Chip Resistor - Surface Mount 1057482-ERA-3EEB1542V
Win Source Part Number: 1057482-ERA-3EEB1542 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-3E Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 15.4 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERA-3EEB1542VERA3EEB 1542V; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA3EEB1542V,2266-ER A-3EEB1542V Base Product Number: ERA-3EEB Product Status: Obsolete

Win Source Part Number: 1057482-ERA-3EEB1542V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-3E
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 15.4 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): ERA-3EEB1542VERA3EEB1542V;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA3EEB1542V,2266-ERA-3EEB1542V
Base Product Number: ERA-3EEB
Product Status: Obsolete

Buy Now Datasheet
Resistor Rohs Compliant Panasonic - 90AJ1289 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Rohs Compliant Panasonic
90AJ1289
Resistor Rohs Compliant Panasonic 90AJ1289
RESISTOR ROHS COMPLIANT: YES

RESISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-3EEB1542V 1057482-ERA-3EEB1542V 90AJ1289
Product Name Resistor Resistors - Chip Resistor - Surface Mount Resistor Rohs Compliant Panasonic
Technology / Construction Metal Film MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 15400 ohms 15400 ohms
Power Rating 0.1000 watts 0.1000 watts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD274JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2-2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
3 suppliers