Panasonic Res, 56K, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic ERA-3ARW563V

Description
RES, 56K, 0.05%, 0.1W, METAL FILM, 0603; Resistance:56kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 56K, 0.05%, 0.1W, METAL FILM, 0603; Resistance:56kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56K, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic - 49W9747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic
49W9747
Res, 56K, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic 49W9747
RES, 56K, 0.05%, 0.1W, METAL FILM, 0603; Resistance:56kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 56K, 0.05%, 0.1W, METAL FILM, 0603; Resistance:56kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0498 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0498
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0498
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 49W9747 57AK0498
Product Name Res, 56K, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic 0603 Thin Film Chip Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603
Resistance Range 56000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details