Panasonic RES SMD 4.7KOHM 0.05% 1/10W 0603 ERA-3ARW472V

Description
RES SMD 4.7KOHM 0.05% 1/10W 0603
Datasheet
Description
RES SMD 4.7KOHM 0.05% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 4.7KOHM 0.05% 1/10W 0603 - 590-ERA-3ARW472V - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.7KOHM 0.05% 1/10W 0603
590-ERA-3ARW472V
RES SMD 4.7KOHM 0.05% 1/10W 0603 590-ERA-3ARW472V
RES SMD 4.7KOHM 0.05% 1/10W 0603

RES SMD 4.7KOHM 0.05% 1/10W 0603

Supplier's Site
Res, 4K7, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic - 49W9742 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic
49W9742
Res, 4K7, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic 49W9742
RES, 4K7, 0.05%, 0.1W, METAL FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 4K7, 0.05%, 0.1W, METAL FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0494 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0494
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0494
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERA-3ARW472V 49W9742 57AK0494
Product Name RES SMD 4.7KOHM 0.05% 1/10W 0603 Res, 4K7, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic 0603 Thin Film Chip Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric] 0603
Resistance Range 4700 ohms 4700 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details