Panasonic Automotive 10W Resistor ERA-3ARW302V

Description
0603 3kR 0.05% 1/10W Thin Film Chip Resistor, AEC-Q200 Product overview: ERA-3ARW302V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3ARW302V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 3kR 0.05% 1/10W Thin Film Chip Resistor, AEC-Q200 Product overview: ERA-3ARW302V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3ARW302V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 10W Resistor - 52-ERA-3ARW302V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10W Resistor
52-ERA-3ARW302V
Automotive 10W Resistor 52-ERA-3ARW302V
0603 3kR 0.05% 1/10W Thin Film Chip Resistor, AEC-Q200 Product overview: ERA-3ARW302V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3ARW302V can be used for catalog matching and distributor lookup.

0603 3kR 0.05% 1/10W Thin Film Chip Resistor, AEC-Q200 Product overview: ERA-3ARW302V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3ARW302V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1088280-ERA-3ARW302V
Resistors - Chip Resistor - Surface Mount 1088280-ERA-3ARW302V
Win Source Part Number: 1088280-ERA-3ARW302V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.05% Temperature Coefficient: ±10ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 3 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERA3ARW332V; ERA3ARW272V; ERA3ARB302V; RT0603BRB073KL; MCT06030C3001FP500; TNPW06033K00BEEAERA3 ARW302V; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA3ARW302V,P3.0KBET R,P3.0KBEDKR,ERA-3AR W302P,P3.0KBECT Base Product Number: ERA-3ARW

Win Source Part Number: 1088280-ERA-3ARW302V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-3A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.05%
Temperature Coefficient: ±10ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 3 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): ERA3ARW332V; ERA3ARW272V; ERA3ARB302V; RT0603BRB073KL; MCT06030C3001FP500; TNPW06033K00BEEAERA3ARW302V;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA3ARW302V,P3.0KBETR,P3.0KBEDKR,ERA-3ARW302P,P3.0KBECT
Base Product Number: ERA-3ARW

Buy Now Datasheet
Res, 3K, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic - 49W9732 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic
49W9732
Res, 3K, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic 49W9732
RES, 3K, 0.05%, 0.1W, METAL FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 3K, 0.05%, 0.1W, METAL FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-3ARW302V 1088280-ERA-3ARW302V 49W9732
Product Name Automotive 10W Resistor Resistors - Chip Resistor - Surface Mount Res, 3K, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic
Resistance Range 3000 ohms 3000 ohms 3000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567485 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details